Fargo Controls, Inc. 18 mm Plastic AC Photoelectric Sensor S4260

Description
FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4260 is a 18 mm plastic housing AC photoelectric sensor designed for thru-beam detection, with a maximum sensing distance of 1500 cm using an infrared emitter and receiver. It operates on 20-250 VAC, features programmable NO or NC output, sensitivity adjustment via a trimmer, and includes an LED operation indicator. The sensor has a power drain of ≤10 mA, a voltage drop of ≤1.5 V in the on state, a maximum switching current of 300 mA, and an operating frequency of 15 Hz max. It provides IP67 protection, short circuit protection, and light immunity greater than 10,000 Lux. Operating temperature ranges from -20 to +50 °C. The housing is gray Makrolon, and it is available with a 2-meter PVC cable.

Datasheet Summary
Powered by GS/AI

The S4260 is a 18 mm plastic housing AC photoelectric sensor designed for thru-beam detection, with a maximum sensing distance of 1500 cm using an infrared emitter and receiver. It operates on 20-250 VAC, features programmable NO or NC output, sensitivity adjustment via a trimmer, and includes an LED operation indicator. The sensor has a power drain of ≤10 mA, a voltage drop of ≤1.5 V in the on state, a maximum switching current of 300 mA, and an operating frequency of 15 Hz max. It provides IP67 protection, short circuit protection, and light immunity greater than 10,000 Lux. Operating temperature ranges from -20 to +50 °C. The housing is gray Makrolon, and it is available with a 2-meter PVC cable.

Suppliers

Company
Product
Description
Supplier Links
18 mm Plastic AC Photoelectric Sensor - S4260 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Plastic AC Photoelectric Sensor
S4260
18 mm Plastic AC Photoelectric Sensor S4260
FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Plastic housing
  • Programmable output NO/NC
  • Sensitivity adjustment standard
  • LED function indicator
  • 20-250 VAC operating voltage
  • Pre-wired cable or connector models
  • CE Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4260
Product Name 18 mm Plastic AC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Polarized Retroreflective
Beam Type Infrared
Unlock Full Specs
to access all available technical data