Pepperl+Fuchs SE Diffuse mode sensor GLV18-8-450/73/120

Description
Diffuse mode sensor, M18 threaded housing design, plastic housing, front optical face, 450 mm detection range, red light, light/dark on, DC version, 2 PNP outputs, M12 plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse mode sensor - GLV18-8-450/73/120 - Pepperl+Fuchs SE
Mannheim, Germany
Diffuse mode sensor
GLV18-8-450/73/120
Diffuse mode sensor GLV18-8-450/73/120
Diffuse mode sensor, M18 threaded housing design, plastic housing, front optical face, 450 mm detection range, red light, light/dark on, DC version, 2 PNP outputs, M12 plug

Diffuse mode sensor, M18 threaded housing design, plastic housing, front optical face, 450 mm detection range, red light, light/dark on, DC version, 2 PNP outputs, M12 plug

Supplier's Site Datasheet
 - 229006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pepperl and Fuchs GLV18 series diffuse photoelectric sensors. Fixed output. Light/dark on wiring dependent. PNP or NPN outputs available. Operating voltage 10 → 30Vdc. Temperature range -25 → +60°C. IP67 Sensor Style = Barrel Detection Type = Diffuse Detection Range = 450 mm Output Type = PNP Electrical Connection = 4-Pin M12 Connector Maximum DC Voltage = 30V Optical Technology = Phototransistor Light Source = LED IP Rating = IP67 Maximum Current = 100 mA

Pepperl and Fuchs GLV18 series diffuse photoelectric sensors.
Fixed output. Light/dark on wiring dependent. PNP or NPN outputs available. Operating voltage 10 → 30Vdc. Temperature range -25 → +60°C. IP67
Sensor Style = Barrel
Detection Type = Diffuse
Detection Range = 450 mm
Output Type = PNP
Electrical Connection = 4-Pin M12 Connector
Maximum DC Voltage = 30V
Optical Technology = Phototransistor
Light Source = LED
IP Rating = IP67
Maximum Current = 100 mA

Supplier's Site
Photoelectric, Industrial - 2046-GLV18-8-450/73/120-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2046-GLV18-8-450/73/120-ND
Photoelectric, Industrial 2046-GLV18-8-450/73/120-ND
Diffuse Optical Sensor 1.969" ~ 17.717" (50mm ~ 450mm) PNP - Open Collector, Light-ON\Dark-ON

Diffuse Optical Sensor 1.969" ~ 17.717" (50mm ~ 450mm) PNP - Open Collector, Light-ON\Dark-ON

Supplier's Site Datasheet
PRLF Diffuse Reflective - GLV18-8-450/73/120 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF Diffuse Reflective
GLV18-8-450/73/120
PRLF Diffuse Reflective GLV18-8-450/73/120
Photoelectric (Automation), 188567

Photoelectric (Automation), 188567

Supplier's Site
Photoautomation Rohs Compliant Pepperl+Fuchs - 29M4878 - Newark, An Avnet Company
Chicago, IL, United States
Photoautomation Rohs Compliant Pepperl+Fuchs
29M4878
Photoautomation Rohs Compliant Pepperl+Fuchs 29M4878
PHOTOAUTOMATION ROHS COMPLIANT: YES

PHOTOAUTOMATION ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number GLV18-8-450/73/120 229006 2046-GLV18-8-450/73/120-ND GLV18-8-450/73/120 29M4878
Product Name Diffuse mode sensor Photoelectric, Industrial PRLF Diffuse Reflective Photoautomation Rohs Compliant Pepperl+Fuchs
Body Shape Threaded Barrel
Operation Distance 17.72 inch (450 mm) 1.97 to 17.72 inch (50.01 to 450 mm)
Optical Technology Type Diffuse
Electrical Connection 4-Pin M12 Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Sensors - LL10-2AD10 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
Length 120 inch (3048 mm)
View Details
Safety Light Barrier - SLB240 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
confocalDT 2421/22 Confocal Displacement Sensor System - IFC2421MP - Micro-Epsilon Group
Specs
Operation Distance 0.0157 to 1.18 inch (0.4000 to 30 mm)
Operating Temperature 41 to 122 F (5 to 50 C)
Optical Technology Type Convergent
View Details
Fork Shape DC Photoelectric Sensor - S4393 - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details