Configuration Features Cable : 10 Feet
Electrical Characteristics Input : 5 - 30 VDC Output : 1 A SPDT
Operation/Applicatio
n Actuation Point/Sensing Range : 6 Inches Pressure Range : 1000 psi Process Connection : 3/4"NPT
Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors
Usage Conditions Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Configuration Features
Electrical Characteristics
- Input : 5 - 30 VDC
- Output : 1 A SPDT
Operation/Application
- Actuation Point/Sensing Range : 6 Inches
- Pressure Range : 1000 psi
- Process Connection : 3/4"NPT
Product Type Features
- Ultrasonic Sensor Style : Tip
- Ultrasonic Sensor Type : Point Liquid Level Sensors
Usage Conditions
- Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]