The confocalDT 2421 and 2422 controllers open up new possibilities in precision distance and thickness measurement on different surfaces. The controller can be operated with any IFS sensor and is available as a standard version for distance measurements or as a multi-peak version for multi-layer thickness measurements.
Micro-Epsilon Group | |
---|---|
Product Category | Fiber Optic Proximity Sensors |
Product Number | IFC2421MP |
Product Name | confocalDT 2421/22 Confocal Displacement Sensor System |
Operation Distance | 0.0157 to 1.18 inch (0.4000 to 30 mm) |
Operating Temperature | 41 to 122 F (5 to 50 C) |
Optical Technology Type | Convergent |
Fiber Optic | Plastic |
Beam Type | Visible |