Balluff, Inc. BGL0019

Description
Unbeatable when it comes to accuracy, small component detection and detail recognition! High level of site safety and no complex adjustment required by sender and receiver. These are the great advantages of a slotted switch. The sender and receiver are securely enclosed in robust metal housing Sensor Style = Fork Detection Type = Through Beam (Fork) Output Type = PNP Electrical Connection = M8 Connector Maximum DC Voltage = 30V Optical Technology = Laser Terminal Type = M8 Light Source = Laser Light, Red Light IP Rating = IP67 Housing Material = GD-Zn
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9055062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Unbeatable when it comes to accuracy, small component detection and detail recognition! High level of site safety and no complex adjustment required by sender and receiver. These are the great advantages of a slotted switch. The sender and receiver are securely enclosed in robust metal housing Sensor Style = Fork Detection Type = Through Beam (Fork) Output Type = PNP Electrical Connection = M8 Connector Maximum DC Voltage = 30V Optical Technology = Laser Terminal Type = M8 Light Source = Laser Light, Red Light IP Rating = IP67 Housing Material = GD-Zn

Unbeatable when it comes to accuracy, small component detection and detail recognition! High level of site safety and no complex adjustment required by sender and receiver. These are the great advantages of a slotted switch. The sender and receiver are securely enclosed in robust metal housing
Sensor Style = Fork
Detection Type = Through Beam (Fork)
Output Type = PNP
Electrical Connection = M8 Connector
Maximum DC Voltage = 30V
Optical Technology = Laser
Terminal Type = M8
Light Source = Laser Light, Red Light
IP Rating = IP67
Housing Material = GD-Zn

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 9055062
Body Shape Other; Fork
Unlock Full Specs
to access all available technical data

Similar Products

30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Safety Light Barrier - SLB440 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details