The CX-400 series achieves reductions in power consumption of up to 60%, they are environmentally and user friendly.
The CX-400 series have three different cable length types. Sensors that are environmentally and user friendly. Reduce Carbon Emissions. Ultra-compact design. One-way light barriers with wide range or with visible spot. Light/dark switching. Short-circuit-proof
Sensor Style = Block
Detection Type = Through Beam (Emitter and Receiver)
Detection Range = 30 m
Output Type = NPN
Electrical Connection = 2m Cable
Maximum DC Voltage = 12 - 24V
Optical Technology = LED
Light Source = Infrared LED
IP Rating = IP67
Maximum Current = 10 mA, 25 mA
Through-Beam Optical Sensor 30m NPN - Open Collector
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 8128020 | 1110-1405-ND |
Product Name | Photoelectric, Industrial | |
Body Shape | Rectangular | |
Operation Distance | 1181 inch (30000 mm) | 1181 inch (30000 mm) |
Optical Technology Type | Through Beam | Through Beam |