Allen-Bradley / Rockwell Automation 18 mm Cylindrical Sensor 42CA-P2KNB-D4

Description
PHOTOSWITCH Photoelectric Sensor, 3.8m, Polarized Retroflective, DC - Dark Operate, 4-pin DC Micro QD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Cylindrical Sensor - 42CA-P2KNB-D4 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
18 mm Cylindrical Sensor
42CA-P2KNB-D4
18 mm Cylindrical Sensor 42CA-P2KNB-D4
PHOTOSWITCH Photoelectric Sensor, 3.8m, Polarized Retroflective, DC - Dark Operate, 4-pin DC Micro QD

PHOTOSWITCH Photoelectric Sensor, 3.8m, Polarized Retroflective, DC - Dark Operate, 4-pin DC Micro QD

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Photoelectric Sensors
Product Number 42CA-P2KNB-D4
Product Name 18 mm Cylindrical Sensor
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Clyindrical Sensor - 42CF-R1LPB1-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Electrical Connection 4-pin DC Micro QD
Width 1.69 inch (42.93 mm)
View Details
Series 9000 GP Sensor - 42GRU-9200-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 192 inch (4870 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
RightSight Photosensor - 42EF-R2MPB-A5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 6.75 inch (171 mm)
View Details
RightSight Photosensor - 42EF-D2MPAK-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Electrical Connection 2m (6.5ft) cable
View Details