Sharp Packaging Solutions GP1S51VJ000F

Description
Vertical Slit for alternate motion detection. Positioning Pin to prevent misalignment. General purpose detection of object presence or motion Output Device = Phototransistor Typical Rise Time = 15µs Typical Fall Time = 20µs Number of Channels = 1 Number of Pins = 4 Mounting Type = Through Hole Dimensions = 12.2 x 10 x 5mm Height = 5mm Length = 12.2mm Maximum Operating Temperature = +85°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8264671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vertical Slit for alternate motion detection. Positioning Pin to prevent misalignment. General purpose detection of object presence or motion Output Device = Phototransistor Typical Rise Time = 15µs Typical Fall Time = 20µs Number of Channels = 1 Number of Pins = 4 Mounting Type = Through Hole Dimensions = 12.2 x 10 x 5mm Height = 5mm Length = 12.2mm Maximum Operating Temperature = +85°C

Vertical Slit for alternate motion detection. Positioning Pin to prevent misalignment. General purpose detection of object presence or motion
Output Device = Phototransistor
Typical Rise Time = 15µs
Typical Fall Time = 20µs
Number of Channels = 1
Number of Pins = 4
Mounting Type = Through Hole
Dimensions = 12.2 x 10 x 5mm
Height = 5mm
Length = 12.2mm
Maximum Operating Temperature = +85°C

Supplier's Site
 - 8264671P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vertical Slit for alternate motion detection. Positioning Pin to prevent misalignment. General purpose detection of object presence or motion Output Device = Phototransistor Typical Rise Time = 15µs Typical Fall Time = 20µs Number of Channels = 1 Number of Pins = 4 Mounting Type = Through Hole Dimensions = 12.2 x 10 x 5mm Height = 5mm Length = 12.2mm Maximum Operating Temperature = +85°C Delivery on production packaging - Bag. This product is non-returnable.

Vertical Slit for alternate motion detection. Positioning Pin to prevent misalignment. General purpose detection of object presence or motion
Output Device = Phototransistor
Typical Rise Time = 15µs
Typical Fall Time = 20µs
Number of Channels = 1
Number of Pins = 4
Mounting Type = Through Hole
Dimensions = 12.2 x 10 x 5mm
Height = 5mm
Length = 12.2mm
Maximum Operating Temperature = +85°C
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 8264671
Operating Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3107 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Safety Light Barrier - SLB240 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details