Pepperl+Fuchs SE Photoelectric Sensor; Sensor Output Pepperl+Fuchs ML71-8-200/25/102/115

Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:ML71-8-200/25/ 102/115; Load Current RMS Max:100mA; Sensing Mode:Diffuse RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Pepperl+Fuchs - 02J5405 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Pepperl+Fuchs
02J5405
Photoelectric Sensor; Sensor Output Pepperl+Fuchs 02J5405
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:ML71-8-200/25/ 102/115; Load Current RMS Max:100mA; Sensing Mode:Diffuse RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:ML71-8-200/25/102/115; Load Current RMS Max:100mA; Sensing Mode:Diffuse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 02J5405
Product Name Photoelectric Sensor; Sensor Output Pepperl+Fuchs
Operation Distance 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric distance sensor - OMH551 - ifm electronic gmbh
Specs
Operation Distance 1.18 to 3.15 inch (30 to 80 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Beam Type Visible
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Ultrasonic Sensors - LL10-2AD04 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
Length 48 inch (1219 mm)
View Details
Mechanically adjusted background suppression sensors - IMS.PE.E3ZMBGS - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
View Details