Through-Beam Optical Sensor 98.43' (30m)
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-V
Sensor, Photoelectric, MINI-BEAM, Emmiter, Range 30Meter, 10-30VDC
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 2170-SM31ELQD-ND | 21H9686 | 70167296 |
Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor, Photoelectric, MINI-BEAM, Emmiter, Range 30Meter, 10-30VDC |
Operation Distance | 1181 inch (30001 mm) | 1181 inch (30000 mm) | 1181 inch (30000 mm) |
Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
Optical Technology Type | Through Beam |