KEYENCE Photoelectric Sensors: PZ-G Series
• | MEGA Power for harsh environments and long detection distances |
• | Easy alignment using the built-in alignment indicators |
• | Easy installation with innovative one-touch mounting brackets |
KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.
KEYENCE | |
---|---|
Product Category | Photoelectric Sensors |
Product Number | PZ-G52EP |
Product Name | KEYENCE Photoelectric Sensors PZ-G Series |
Body Shape | Rectangular |
Operation Distance | 1575 inch (40000 mm) |
Operating Temperature | -4 to 131 F (-20 to 55 C) |
Optical Technology Type | Through Beam |
Beam Type | Infrared |