Eaton Corporation Block/Rectangular Reflex/Reflective Photoelectric Sensor 1455A-6513

Description
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO 158 DEG F OPERATING TEMPERATURE NPN/VMOS OUTPUT CONFIGURATION 30 FT SENSING DISTANCE 10 MILLISECOND RESPONSE TIME SIDE SENSING POSITION 2 INCH DIA AT 100 INCH FIELD OF VIEW LIGHT OPERATING MODE 300 MILLIAMPERE LOAD CURRENT SIZE 1.64 INCH WIDTH X 1.62 INCH DEPTH X 3.19 INCH HEIGHT WITH INFRARED LIGHT SOURCE 55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block/Rectangular Reflex/Reflective Photoelectric Sensor - 1455A-6513 - Eaton Corporation
Cleveland, OH, USA
Block/Rectangular Reflex/Reflective Photoelectric Sensor
1455A-6513
Block/Rectangular Reflex/Reflective Photoelectric Sensor 1455A-6513
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO 158 DEG F OPERATING TEMPERATURE NPN/VMOS OUTPUT CONFIGURATION 30 FT SENSING DISTANCE 10 MILLISECOND RESPONSE TIME SIDE SENSING POSITION 2 INCH DIA AT 100 INCH FIELD OF VIEW LIGHT OPERATING MODE 300 MILLIAMPERE LOAD CURRENT SIZE 1.64 INCH WIDTH X 1.62 INCH DEPTH X 3.19 INCH HEIGHT WITH INFRARED LIGHT SOURCE 55 MODEL
  • STANDARD REFLEX TYPE
  • 6 FT CABLE CONNECTION TYPE
  • UL, CSA APPROVAL
  • 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE
  • NEMA 1/3/4/6/12/13 ENCLOSURE
  • NORYL[R] BODY MATERIAL
  • RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • NPN/VMOS OUTPUT CONFIGURATION
  • 30 FT SENSING DISTANCE
  • 10 MILLISECOND RESPONSE TIME
  • SIDE SENSING POSITION
  • 2 INCH DIA AT 100 INCH FIELD OF VIEW
  • LIGHT OPERATING MODE
  • 300 MILLIAMPERE LOAD CURRENT
  • SIZE 1.64 INCH WIDTH X 1.62 INCH DEPTH X 3.19 INCH HEIGHT
  • WITH INFRARED LIGHT SOURCE
  • 55 MODEL
Supplier's Site Datasheet
55 Series 1455A-6513
High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching. Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment. Product Features High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range Both AC and DC operation in a single unit Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam) Relay output option provides 3 Amp current switching on AC/DC models Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Built-in, patented, 360° rotation 10° tilt ball-swivel base Approvals UL Listed CSA Certified

High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment

Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching.

Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment.

Product Features

  • High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range
  • Both AC and DC operation in a single unit
  • Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam)
  • Relay output option provides 3 Amp current switching on AC/DC models
  • Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment
  • Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected
  • Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in
  • Fully potted construction for use in areas subject to washdown, high shock and/or vibration
  • Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m)
  • Built-in, patented, 360° rotation 10° tilt ball-swivel base

Approvals

  • UL Listed
  • CSA Certified
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 1455A-6513 1455A-6513
Product Name Block/Rectangular Reflex/Reflective Photoelectric Sensor 55 Series
Body Shape Rectangular Rectangular
Operating Temperature -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Optical Technology Type Retroreflective Retroreflective
Mode Light-on Light-on
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-10M-ZS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
 - 208257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details