Banner Engineering Corp. Photoelectric, Industrial T18SP6FF100Q

Description
Background Suppression Optical Sensor 3.937" (100mm) PNP - Dark-ON/Light-ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-T18SP6FF100Q-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-T18SP6FF100Q-ND
Photoelectric, Industrial 2170-T18SP6FF100Q-ND
Background Suppression Optical Sensor 3.937" (100mm) PNP - Dark-ON/Light-ON

Background Suppression Optical Sensor 3.937" (100mm) PNP - Dark-ON/Light-ON

Supplier's Site Datasheet
Sensor; Photoelectric; 4 in.; 10 to 30 VDC; 6.5 in., 4-Pin Euro-Style QD; PNP - 70167961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Photoelectric; 4 in.; 10 to 30 VDC; 6.5 in., 4-Pin Euro-Style QD; PNP
70167961
Sensor; Photoelectric; 4 in.; 10 to 30 VDC; 6.5 in., 4-Pin Euro-Style QD; PNP 70167961
Features: T-Style Plastic Housing with 18 mm Threaded Lens Mount Epoxy-Encapsulated to Provide Superior Durability Designed for Sensing without Adjustments (Except Diffuse and Polar Retro)) Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors

Features:

  • T-Style Plastic Housing with 18 mm Threaded Lens Mount
  • Epoxy-Encapsulated to Provide Superior Durability
  • Designed for Sensing without Adjustments (Except Diffuse and Polar Retro))
  • Advanced Self-Diagnostics with Separate Alarm Output
  • Dual-LED Multi-Function Indicators
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets and Reflectors
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7698 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7698
Photoelectric Sensor; Sensor Output Banner Engineering 02H7698
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Fixed-Field RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Fixed-Field RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-T18SP6FF100Q-ND 70167961 02H7698
Product Name Photoelectric, Industrial Sensor; Photoelectric; 4 in.; 10 to 30 VDC; 6.5 in., 4-Pin Euro-Style QD; PNP Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 3.94 inch (100 mm) 3.94 inch (100 mm) 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3910 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Safety Light Barrier - SLB240 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details