Banner Engineering Corp. Photoelectric, Industrial S18AW3D

Description
Diffuse Optical Sensor 3.937" (100mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-S18AW3D-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-S18AW3D-ND
Photoelectric, Industrial 2170-S18AW3D-ND
Diffuse Optical Sensor 3.937" (100mm)

Diffuse Optical Sensor 3.937" (100mm)

Supplier's Site Datasheet
Photoelectric, Diffuse, 18mm Plastic, In: 20-250 VAC, Out: L Oper, 4
Fort Worth, TX, USA
Photoelectric, Diffuse, 18mm Plastic, In: 20-250 VAC, Out: L Oper, 4" Range, 2m
70167948
Photoelectric, Diffuse, 18mm Plastic, In: 20-250 VAC, Out: L Oper, 4" Range, 2m 70167948
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments. Features EZ-BEAM® Sensors Are Low-Cost, Yet Offer Powerful Sensing Performance EZ-BEAM® Circuitry Is Completely Epoxy-Encapsulated to Provide Superior Durability, Even in Harsh Environments EZ-BEAM® Sensor Selection Is Simply a Matter of Choosing a Sensor Housing Style, Operating Voltage, and Sensing Mode Specifications 18 mm Thermoplastic Threaded Barrel Housing Rated NEMA 6P (IEC IP67) Operating Temperature: –40°C to 70°C, 90% Relative Humidity @ 50°C (Non-Condensing) Response Time: 3 Milliseconds “On”, 1.5 Milliseconds “Off”

The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features

  • EZ-BEAM® Sensors Are Low-Cost, Yet Offer Powerful Sensing Performance
  • EZ-BEAM® Circuitry Is Completely Epoxy-Encapsulated to Provide Superior Durability, Even in Harsh Environments
  • EZ-BEAM® Sensor Selection Is Simply a Matter of Choosing a Sensor Housing Style, Operating Voltage, and Sensing Mode

    Specifications

  • 18 mm Thermoplastic Threaded Barrel Housing Rated NEMA 6P (IEC IP67)
  • Operating Temperature: –40°C to 70°C, 90% Relative Humidity @ 50°C (Non-Condensing)
  • Response Time: 3 Milliseconds “On”, 1.5 Milliseconds “Off”
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7642 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7642
Photoelectric Sensor; Sensor Output Banner Engineering 02H7642
PHOTOELECTRIC SENSOR; Sensor Output:AC LO; Sensing Range Max:100mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series; Contact Current Max:300mA; Sensor Input:Optical RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:AC LO; Sensing Range Max:100mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series; Contact Current Max:300mA; Sensor Input:Optical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-S18AW3D-ND 70167948 02H7642
Product Name Photoelectric, Industrial Photoelectric, Diffuse, 18mm Plastic, In: 20-250 VAC, Out: L Oper, 4" Range, 2m Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 3.94 inch (100 mm) 3.94 inch (100 mm) 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Safety Sensor - RSS36 - Schmersal Inc.
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.6299 inch (10 to 16 mm)
Repeatability 19.69 mils (500 µm)
View Details
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details