Alliance Sensors Group Datasheets for Linear Variable Differential Transformers (LVDT)
Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core
Linear Variable Differential Transformers (LVDT): Learn more
| Product Name | Notes |
|---|---|
| Linear Position Sensors Specifically Designed and Engineered for Applications in Power Generating Steam Turbine Control Systems The Alliance Sensors Group PGSD Series linear sensors are the first LVDT-based valve position... | |
| Specifically Designed and Engineered for Applications in Power Generating Steam Turbine Control Systems The Alliance Sensors Group PG Series linear sensors are the first LVDT-based valve position sensors designed and... | |
| Specifically Designed and Engineered for Applications Where Radiation is Present in Power Generating Steam Turbine Control Systems The Alliance Sensors Group PGxR Series linear sensors are the first LVDT-based valve... | |
| The Alliance Sensors Group LA-25 Series LVDT linear position sensors are designed to handle extreme industrial environments. This robust linear sensor has a sturdy one-inch (25.4 mm) diameter aluminum housing... | |
| The LA-27 is robust and designed to survive heavy duty applications in harsh environments. This robust linear position sensor has a 1.050” OD aluminum housing (stainless steel housings are available),... |