2J s.r.o. RF Antennas 2J8410B

Description
380-470 MHZ HIGH GAIN ANTENNA
Request a Quote Datasheet
Description
380-470 MHZ HIGH GAIN ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J8410B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J8410B-ND
RF Antennas 4350-2J8410B-ND
380-470 MHZ HIGH GAIN ANTENNA

380-470 MHZ HIGH GAIN ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J8410B-ND
Product Name RF Antennas
Applications TETRA, UHF
Primary Frequency Range 425.0 MHz
Gain 2.2 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1408035 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers