2J s.r.o. RF Antennas 2J6C86BGFC

Description
4IN1 2X 5GNR WIFI GNSS SCREW M
Request a Quote Datasheet
Description
4IN1 2X 5GNR WIFI GNSS SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6C86BGFC-ND - DigiKey
Thief River Falls, MN, United States
4IN1 2X 5GNR WIFI GNSS SCREW M

4IN1 2X 5GNR WIFI GNSS SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6C86BGFC-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Bluetooth, Cat-M, CBRS, Galileo, GLONASS, GNSS, GPS, IoT, ISM, LoRa, LPWA, LTE, NB-IoT, NR, QZSS, Sigfox, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 6525.0 MHz
Gain 2.5 to 28 dB
VSWR 1.3 to 2.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers