2J s.r.o. RF Antennas 2J6C86BGF

Description
3IN1 5G WIFI GNSS SCREW M
Request a Quote Datasheet
Description
3IN1 5G WIFI GNSS SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6C86BGF-ND - DigiKey
Thief River Falls, MN, United States
3IN1 5G WIFI GNSS SCREW M

3IN1 5G WIFI GNSS SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6C86BGF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Bluetooth, Cat-M, CBRS, Galileo, GLONASS, GNSS, GPS, IoT, ISM, LoRa, LPWA, LTE, NB-IoT, NR, QZSS, Sigfox, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 6525.0 MHz
Gain 2.5 to 28 dB
VSWR 1.3 to 2.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-2 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers