2J s.r.o. RF Antennas 2J6C02MC

Description
4IN1 4X WIFI MAGNET M
Request a Quote Datasheet
Description
4IN1 4X WIFI MAGNET M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6C02MC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6C02MC-ND
RF Antennas 4350-2J6C02MC-ND
4IN1 4X WIFI MAGNET M

4IN1 4X WIFI MAGNET M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6C02MC-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, LoRa, Sigfox, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 5.9 to 6.3 dB
VSWR 1.3 to 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers