2J s.r.o. RF Antennas 2J6941PGFA

Description
3IN1 2X4G LTE 1XGNSS/L1 ADHESIVE
Request a Quote Datasheet
Description
3IN1 2X4G LTE 1XGNSS/L1 ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6941PGFA-ND - DigiKey
Thief River Falls, MN, United States
3IN1 2X4G LTE 1XGNSS/L1 ADHESIVE

3IN1 2X4G LTE 1XGNSS/L1 ADHESIVE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6941PGFA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; Galileo, GLONASS, GNSS, GPS, LTE, QZSS
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 2.7 to 28 dB
VSWR 1.3 to 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Telemetry Antennas - 2389556 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors SMA Male
View Details