2J s.r.o. RF Antennas 2J6050PGF

Description
3IN1 1X4G LTE 1XWIFI 1XGNSS ADH
Request a Quote Datasheet
Description
3IN1 1X4G LTE 1XWIFI 1XGNSS ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6050PGF-ND - DigiKey
Thief River Falls, MN, United States
3IN1 1X4G LTE 1XWIFI 1XGNSS ADH

3IN1 1X4G LTE 1XWIFI 1XGNSS ADH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6050PGF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; Galileo, GLONASS, GNSS, GPS, ISM, LTE, QZSS
Primary Frequency Range 829.0 to 5422.0 MHz
Gain 2.1 to 28 dB
VSWR 1.2 to 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823592-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GNSS, GPS, WiMAX, Wi-Fi, GSM, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details