2J s.r.o. RF Antennas 2J6026P

Description
IRIDIUM ADHESIVE
Request a Quote Datasheet
Description
IRIDIUM ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6026P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6026P-ND
RF Antennas 4350-2J6026P-ND
IRIDIUM ADHESIVE

IRIDIUM ADHESIVE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6026P-ND
Product Name RF Antennas
Applications Iridium®
Primary Frequency Range 1621.0 MHz
Gain 4.5 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details