2J s.r.o. RF Antennas 2J5115P-868

Description
TBAR-AQUA 868MHZ ADHESIVE M
Request a Quote Datasheet
Description
TBAR-AQUA 868MHZ ADHESIVE M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J5115P-868-ND - DigiKey
Thief River Falls, MN, United States
TBAR-AQUA 868MHZ ADHESIVE M

TBAR-AQUA 868MHZ ADHESIVE M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J5115P-868-ND
Product Name RF Antennas
Applications ISM, LoRa, Sigfox, Zigbee™
Primary Frequency Range 866.5 MHz
Gain 2.5 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers