2J s.r.o. RF Antennas 2J4A56PGFA

Description
CONDOR 4IN1 4G/3G/2G MIMO GNSS
Request a Quote Datasheet
Description
CONDOR 4IN1 4G/3G/2G MIMO GNSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J4A56PGFA-ND - DigiKey
Thief River Falls, MN, United States
CONDOR 4IN1 4G/3G/2G MIMO GNSS

CONDOR 4IN1 4G/3G/2G MIMO GNSS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J4A56PGFA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, Galileo, GLONASS, GNSS, GPS, LTE, QZSS
Primary Frequency Range 829.0 to 2600.0 MHz
Gain -0.6000 to 28 dB
VSWR 1.2 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2222688 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 9 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details