2J s.r.o. RF Antennas 2J4A50PCF

Description
CONDOR 3IN1 4G/3G/2G WIFI GNSS/B
Request a Quote Datasheet
Description
CONDOR 3IN1 4G/3G/2G WIFI GNSS/B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J4A50PCF-ND - DigiKey
Thief River Falls, MN, United States
CONDOR 3IN1 4G/3G/2G WIFI GNSS/B

CONDOR 3IN1 4G/3G/2G WIFI GNSS/B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J4A50PCF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, BeiDou, Bluetooth, Galileo, GLONASS, GNSS, GPS, ISM, LTE, QZSS, Wi-Fi, Zigbee™
Primary Frequency Range 829.0 to 5422.0 MHz
Gain 1.9 to 28 dB
VSWR 1.3 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-6 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details