2J s.r.o. RF Antennas 2J4986PGF

Description
EAGLE 3IN1 5GNR/4GLTE/3G/2G WIFI
Request a Quote Datasheet
Description
EAGLE 3IN1 5GNR/4GLTE/3G/2G WIFI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J4986PGF-ND - DigiKey
Thief River Falls, MN, United States
EAGLE 3IN1 5GNR/4GLTE/3G/2G WIFI

EAGLE 3IN1 5GNR/4GLTE/3G/2G WIFI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J4986PGF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Bluetooth, Cat-M, CBRS, Galileo, GLONASS, GNSS, GPS, ISM, LPWA, LTE, NB-IoT, QZSS, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 6525.0 MHz
Gain 0.5000 to 28 dB
VSWR 1.3 to 2.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers