BEETLE 915MHZ/SIGFOX/LORA/L
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 4350-2J4715B-915-ND |
| Product Name | RF Antennas |
| Applications | ISM, LoRa, Sigfox, Zigbee™ |
| Primary Frequency Range | 915.0 MHz |
| Gain | 2.5 dB |
| VSWR | 1.4 :1 |
Dual slant ±45°