2J s.r.o. RF Antennas 2J2202B-B07H

Description
MINI-BAYONET 2.4/5.0/WIFI/LPWA/B
Request a Quote Datasheet
Description
MINI-BAYONET 2.4/5.0/WIFI/LPWA/B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J2202B-B07H-ND - DigiKey
Thief River Falls, MN, United States
MINI-BAYONET 2.4/5.0/WIFI/LPWA/B

MINI-BAYONET 2.4/5.0/WIFI/LPWA/B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J2202B-B07H-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 5422.0 MHz
Gain 1.5 to 2.5 dB
VSWR 1.3 to 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344655-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details