2J s.r.o. RF Antennas 2J0B24-C885G

Description
DEBA 4GLTE/3G/2G SMA
Request a Quote Datasheet
Description
DEBA 4GLTE/3G/2G SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J0B24-C885G-ND - DigiKey
Thief River Falls, MN, United States
DEBA 4GLTE/3G/2G SMA

DEBA 4GLTE/3G/2G SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J0B24-C885G-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, DCS, EVDO, GPRS, GSM, HSPA, LTE, PCS, UMTS, WCDMA
Primary Frequency Range 829.0 to 2600.0 MHz
Gain -6.3 to 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers