Southland Equipment Service STATIONARY - 30" FORKS - 18" LOAD CENTER HESF-788

Description
Just plug in and lift is ready to work. Designed and engineered for all types of lifting or positioning work. This rugged electric lift is ideal for congested and compact work areas. Perfect for all types of lifting or positioning work. Built to withstand the daily rigors of lifting heavy loads. Lifts 4" per second with 3/4 H.P. 1-phase motor. 30" adjustable forks are standard - optional platform sold separately. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
STATIONARY - 30" FORKS - 18" LOAD CENTER - HESF-788 - Southland Equipment Service
Columbia, SC, USA
STATIONARY - 30" FORKS - 18" LOAD CENTER
HESF-788
STATIONARY - 30" FORKS - 18" LOAD CENTER HESF-788
Just plug in and lift is ready to work. Designed and engineered for all types of lifting or positioning work. This rugged electric lift is ideal for congested and compact work areas. Perfect for all types of lifting or positioning work. Built to withstand the daily rigors of lifting heavy loads. Lifts 4" per second with 3/4 H.P. 1-phase motor. 30" adjustable forks are standard - optional platform sold separately. FOB Shipping Point.
  • Just plug in and lift is ready to work.
  • Designed and engineered for all types of lifting or positioning work.

This rugged electric lift is ideal for congested and compact work areas. Perfect for all types of lifting or positioning work. Built to withstand the daily rigors of lifting heavy loads. Lifts 4" per second with 3/4 H.P. 1-phase motor. 30" adjustable forks are standard - optional platform sold separately. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Lifts
Product Number HESF-788
Product Name STATIONARY - 30" FORKS - 18" LOAD CENTER
Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEWDL-8048 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Hand Pump Battery Skid Lift - HPSL33 - Econo Lift Limited
Specs
Tires Solid
Capacity 3300 lbs (1497 kg)
Lift Travel 29 inch (726 mm)
View Details
 - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Dewert Motorized Systems
Specs
Capacity 450 lbs (204 kg)
Lift Travel 16 inch (400 mm)
Width 3 inch (70 mm)
View Details