Spanco, Inc. Datasheets for Industrial Cranes
Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track.
Industrial Cranes: Learn more
| Product Name | Notes |
|---|---|
| SPANCO A Series Adjustable Gantry Cranes are available in steel construction with capacities up to 10 tons and spans to 40 feet. The steel construction boasts 16 feet under the... | |
| SPANCO Articulating Jib Cranes have capacities ranging from 150 to 2,000 lbs. with spans up to 16 feet. Freestanding and ceiling/bridge mounted articulating jib cranes offer 360° rotation. Articulating wall... | |
| SPANCO Ceiling Mounted Workstation Bridge Cranes are designed to accommodate limited work space situations by hanging from overhead building steel such as roof beams or trusses. Permanent installation is required. | |
| SPANCO powered PF Series Gantry Cranes come in standard capacities to 15 ton, standard spans to 40 feet, standard heights to 35 feet, and have a maximum under beam height... | |
| SPANCO powered T Series Gantry Cranes may be ordered in all steel construction up to a 10 ton capacity. The SPANCO T Series Gantry Crane features the True A-Frame design... | |
| SPANCO Tripods feature telescopic legs that adjust to several heights or adjust on 6" center for greater portability. Lashing kits, swiveling eyebolts and aluminum feet come standard with every tripod,... |
| << Prev | Next >> |