SPANCO Articulating Jib Cranes have capacities ranging from 150 to 2,000 lbs. with spans up to 16 feet. Freestanding and ceiling/bridge mounted articulating jib cranes offer 360° rotation. Articulating wall mounted jib cranes offer 200° rotation on inner arm and 360° rotation on the outer arm. SPANCO Articulating Jib Cranes offer lower headroom than any other brand of articulating jib cranes. Bridge mounted articulating jib cranes offer lower headroom than those of other manufacturers as well and can support nearly any type of manipulator, balancer, or hoist.
| Spanco, Inc. | |
|---|---|
| Product Category | Industrial Cranes |
| Product Number | 402M14-12-500 |
| Product Name | Free Standing Articulating Jib Crane |
| Features | Rotating; Motorized Motion |
| Certification | CMAA,TUV, MHI, Monorail M. A. |
| Type | Jib Crane - Floor Mount |