Spanco, Inc. Datasheets for Industrial Cranes

Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track.
Industrial Cranes: Learn more

Page: 1 2 3 4
Product Name Notes
Freestanding Jib Cranes require a foundation anywhere from 3 ft deep to 4 ft square and up to 5 ft deep to 11 ft square. If columns or walls are...
Mast Style Jib Cranes are efficient because they do not require a foundation and the large base plate, but do require mounting at the top and bottom. Available in both...
SPANCO A Series Adjustable Gantry Cranes are available in steel construction with capacities up to 10 tons and spans to 40 feet. The steel construction boasts 16 feet under the...
SPANCO Aluminum Gantry Cranes have capacities up to 3 tons. Spans vary based on capacity. Up to 12 feet are available under the I-beam. The portable aluminum gantries are extremely...
SPANCO Articulating Jib Cranes have capacities ranging from 150 to 2,000 lbs. with spans up to 16 feet. Freestanding and ceiling/bridge mounted articulating jib cranes offer 360° rotation. Articulating wall...
SPANCO powered PF Series Gantry Cranes come in standard capacities to 15 ton, standard spans to 40 feet, standard heights to 35 feet, and have a maximum under beam height...
SPANCO powered T Series Gantry Cranes may be ordered in all steel construction up to a 10 ton capacity. The SPANCO T Series Gantry Crane features the True A-Frame design...
The steel constructed SPANCO E Series Gantry Crane is available in a fixed height up to a 12-foot span and 10-foot height to 5-ton capacity with 10 feet available under...
Wall Mounted Jib Cranes are an economical and efficient way to move material when floor space is not available and digging a foundation for the crane is not feasible. Tie...

Next >>