Spectral Dynamics, Inc. Datasheets for Shock and Vibration Testing Shakers
Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis.
Shock and Vibration Testing Shakers: Learn more
| Product Name | Notes |
|---|---|
| SD B Series Pneumatic Shock and Bump Machine The Bump (SD B) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and... | |
| SD SB Series Pneumatic Shock and Bump Machine The Shock and Bump (SD SB) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits,... | |
| SD-11000-17/DA-50 High Force Vibration System Series Typical System Application The Model SD-11000-17 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed to... | |
| SD-13200-17/DA-60/AC U 223 High Force Vibration system Series Typical System Application The Model SD-13200-17 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is... | |
| SD-1518-7/DA-6/ACU40 2 Low Force Vibration System Series Typical System Application The Model SD-1518-7 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed... | |
| SD-17600-19/DA-80 Water Cooled Shaker Series FEATURES Water Cooled 17,600 lbf (8,000 kgf) Sine Force 17,600 lbf (8,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter,... | |
| SD-220-5/DA-1 Low Force Shaker Series Features Air Cooled 220 lbs (100 kgf) Sine Force 220 lbs (100 kgf) Random Force 1 inch (25 mm) Peak to Peak displacement Large diameter,... | |
| SD-22000-19/DA-100 Water Cooled Shaker Series FEATURES Water Cooled 22,000 lbf (10,000 kgf ) Sine Force 22,000 lbf (10,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large... | |
| SD-22200-25/DA-120 Water Cooled Shaker Series FEATURES Water Cooled 24,200 lbf (12,000 kgf) Sine Force 22,200 lbf (12,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter,... | |
| SD-2420-9/DA-10/ACU4 02 Medium Force Vibration System Series Typical System Application The Model SD-2420-9 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed... | |
| SD-35200-23/DA-160 Water Cooled Shaker Series FEATURES Water Cooled 35,200 lbf (16,000 kgf) Sine Force 35,200 lbf (16,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter,... | |
| SD-35200-25/DA-160 Water Cooled Shaker Series FEATURES Water Cooled 35,200 lbf (16,000 kgf) Sine Force 35,200 lbf (16,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter,... | |
| SD-39600-23/DA-180 Water Cooled Shaker Series FEATURES Water Cooled 39,600 lbf (18,000 kgf) Sine Force 39,600 lbf (18,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter,... | |
| SD-39600-25/DA-180 Water Cooled Shaker Series FEATURES Water Cooled 39,600 lbf (18,000 kgf) Sine Force 39,600 lbf (18,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter,... | |
| SD-440-6/DA-2 Low Force Shaker Series Features Air Cooled 440 lbs (200 kgf) Sine Force 440 lbs (200 kgf) Random Force 38 mm Peak to Peak displacement Large diameter, lightweight armature... | |
| SD-5280-13/DA-20/ACU 752 Medium Force Vibration System Series Typical System Application The Model SD-5280-13 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed... | |
| SD-660-6/DA-3/ACU751 Low Force Vibration System Series Typical System Application The Model SD-660-6 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed to... | |
| SD-8360-13/DA-40 Medium Force Vibration System Series Typical System Application The Model SD-8360-13 Series Vibration test system is a versatile wide frequency band Electrodynamic Vibration Test system. It is designed to... | |
| SD-8360LS4-17/DA-60 The Model SD-8360LS4-17 Series Vibration test system is a versatile wide frequency band Electrodynamic Vibration Test system. It is designed to test from small to medium sized payload such... | |
| The M1600W Modal Shaker The Model M1600W Modal Shaker is a small permanent magnet vibration exciter, stably constructed and easy to transport. It is intended primarily for Modal excitation, but... |