Material: PVC, CPVC, PP, PVDF Performance: 200 - 600 gph
Features
• Seal-less magnetic drive pumps
Labmaster 'LX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance to 1.3 S.G. The pumps are available in PP or PVDF.
• Filter chamber
Constructed of clear PVC, CPVC, PP or PVDF to ensure chemical and temperature compatibility in a wide range of applications.The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 "O"-ring seat for single open end (SOE) cartridges is optional.
• Simple carbon or resin treatment
The systems are also available with optional purification chambers in polypropylene, PVC or CPVC with reusable ABS canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions
Specifications
Standard Labmaster 'LX' systems include:
- Series 'X' magnetic coupled pump good to 1.3 S.G.
- Series 'L' filter chamber - for 10", 20" or 30" cartridges
- Corrosion resistant PVC hooded mounting base
- EPDM elastomers standard
- SS external fasteners
- PP vent valve or PVDF vent plug
- Priming bulb and suction strainer
- Vinyl suction and discharge hoses, 6 ft. x 5/8" each (wire reinforced with CPVC systems, nylon reinforced with others, hose not included with PVDF)
Serfilco, Ltd. | |
---|---|
Product Category | Filtration Equipment |
Product Number | S-CL3X100 |
Product Name | Labmaster LX Filtration System |