Heinkel USA Datasheets for Process Centrifuges
Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid particles from a liquid solution.
Process Centrifuges: Learn more
| Product Name | Notes |
|---|---|
| F Series Inverting Filter Centrifuge Guaranteed heel-free solids discharge HEINKEL Inverting Filter Centrifuges have a horizontally mounted bowl. The unique characteristic is the automatic heel-free discharge. While under rotation, the... | |
| H 300 and 630 C Pilot plant centrifuges Special properties for the benefit of the customer Mobile, compact design. Very simple installation “plug and use” application. Ideal for “upscaling”. Very... | |
| H 300 and 630 P Pilot plant centrifuges Special properties for the benefit of the customer Compact design. Very simple installation “plug and use” application. cGMP compliant. Fully automatic operation. | |
| H 630 – 1300 P Horizontal peeler centrifuges A lack of hygiene at machines and devices in pharma based applications can lead to health hazard as a result of product... | |
| H 630 – 1600 C Horizontal peeler centrifuges Horizontal peeler centrifuges in sizes H 630 C - H 1600 C, chemistry version, are used for separating medium to large quantities... | |
| HF 300.1 – HF 1300.1 Inverting filter centrifuges Special properties for the benefit of the customer Assured solid discharge without residual heel Clean filtering cloth for the next filling process... | |
| V 200 – 500 TC Pilot plant centrifuges Special properties for the benefit of the customer Mobile, compact design Very simple installation “plug and use” application Ideal for “upscaling” Double... | |
| V 200 – 500 TP Pilot plant centrifuges Special properties for the benefit of the customer Mobile, compact design Very simple installation “plug and use” application Ideal for “upscaling” Very... | |
| V 300 – 700 TM Vertical multipurpose centrifuges 0.06 – 0.66 m2 filter area 10 –150 L nominal volume Special properties for the benefit of the customer Rugged, long... | |
| V 425 TT Vertical dip coating centrifuges 0.20 m² filter area 20 L nominal volume Technical description of the centrifuge The outer casing of the machine is made of two... | |
| V 600 – 1100 IS Vertical pusher centrifuges Special properties for the benefit of the customer Recovery of liquids and oil from chips produced by processing centres and from plastic... | |
| V 630 – 1250 BP Vertical peeler centrifuges Special properties for the benefit of the customer Small footprint cGMP compliant Automatic opening, respectively closing of the process casing Optimised product... | |
| V 630 – 1250 TP Vertical top-discharge centrifuges Special properties for the benefit of the customer Flexible adaptation for difficult to filter products Lossless filter cake discharge Gentle solids discharge... | |
| V 630 – 1600 TC Vertical top-discharge centrifuges Special properties for the benefit of the customer Flexible adaptation for difficult to filter products Lossless filter cake discharge Gentle solids discharge... | |
| V 630 - 1800 BC Vertical peeler centrifuges Special properties for the benefit of the customer Excellent adaptability to changing products High throughputs Separation through filtration or sedimentation Low residual... | |
| V 630 BK Classifying centrifuges The HEINKEL Classifying centrifuges are used for continuous wet classification of fine, ultrafine and nanoparticles in slurries, especially in the classification of TiO2 suspended in... | |
| V 800 - 1800 BG Vertical peeler centrifuges Worldwide FGD gypsum is dewatered in many power plants HEINKEL centrifuges. The wide range of gypsum centrifuge drum with different sizes allows... |