Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4601 A/B

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 28) high tear strength excellent long-term stability of the mechanical properties of the cured rubber outstanding resistance to common casting resins particularly polyurethane Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4601 A/B is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins. As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4601 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4601 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4601 A/B
Silicone Rubber Mold Making Compound ELASTOSIL® M4601 A/B
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 28) high tear strength excellent long-term stability of the mechanical properties of the cured rubber outstanding resistance to common casting resins particularly polyurethane Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4601 A/B is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins. As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4601 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • very good flow
  • fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • low Shore A hardness (approx. 28)
  • high tear strength
  • excellent long-term stability of the mechanical properties of the cured rubber
  • outstanding resistance to common casting resins particularly polyurethane

Application

Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4601 A/B is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins. As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4601 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4601 A/B
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy  Has Low Thermal Expansion Coefficient - EP30LTE-LO - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4049 - ExxonMobil Chemical Company - Polyethylene Products
ExxonMobil Chemical Company - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Melt Flow 4.50 g / 10 minutes
View Details
ELAN-Cast® - E 617 FR Resin / C 161 FR Hardener - ELANTAS PDG, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
KyronMAX® S-8230 -  - MCA - Advanced Materials Division
MCA - Advanced Materials Division
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polysulphide or Polyphenylene Sulphide
View Details