Idemitsu Chemicals USA Corporation Datasheets for Resins and Compounds

Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more

Product Name Notes
Formulated with a range of glass filler levels, these injection molding grades of Xarec offer an exceptional combination of heat, chemical & hydrolytic stability. Typical applications are automotive, appliance and...
Material: Xarec EA533 Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Better electrical durability than PBT. Application Requirements: UL 94 V0...
Material: Xarec EA537 Better dimensional stability than PET. Easier processing than PET. Better hydrolytic stability than PET ­ no drying required. Application Requirements: UL1446 Systems: Q1 to Q4. UL 94:...
Material: Xarec N WA 7020, WA212 Better property retention after USCAR 3 & 4 vs. PBT. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle...
Material: Xarec WA210 Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than...
Material: Xarec WA550 Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional
Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in...
Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a...
TARFLON™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety...
Lower dielectric heating than PPS due to low dissipation factor. Easier processing than PPS. Lower cost than PPS. Application Requirements: Heat and chemical resistance. Dimensional stability for part flatness.