TARFLON™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light reflector’s, light guide pipe’s or LED’s and even tableware. Idemitsu has developed several TARFLON™ grades that meet industry mandated ignition resistance requirements and low environmental impact, with halogen-free and phosphorus-free flame retardant. Idemitsu also has developed new TARFLON™ grades with high impact strength at low temperature, using our copolymerization technology with Polycarbonate and Polydimethylsiloxane
| Idemitsu Chemicals USA Corporation | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | IV1900 |
| Product Name | TARFLON |
| Type | MoldingCompound; Optical; Thermoplastic |
| Form / Shape | Pellets |
| Chemical System | Polycarbonate |
| Industry | Optoelectronics or Photonics; OEM or Industrial |
| Features | Flame Retardant |