Idemitsu Chemicals USA Corporation Datasheets for Polystyrene Resins and Styrene Copolymers

Polystyrene is a synthetic aromatic polymer that can be rigid, foamed, or an integral part of a copolymer. Copolymers includes systems such as high impact polystyrene (HIPS) and acrylonitrile butadiene styrene (ABS), which have wide use due to their improved impact resistance.
Polystyrene Resins and Styrene Copolymers: Learn more

Product Name Notes
Formulated with a range of glass filler levels, these injection molding grades of Xarec offer an exceptional combination of heat, chemical & hydrolytic stability. Typical applications are automotive, appliance and...
Material: Xarec EA533 Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Better electrical durability than PBT. Application Requirements: UL 94 V0...
Material: Xarec EA537 Better dimensional stability than PET. Easier processing than PET. Better hydrolytic stability than PET ­ no drying required. Application Requirements: UL1446 Systems: Q1 to Q4. UL 94:...
Material: Xarec N WA 7020, WA212 Better property retention after USCAR 3 & 4 vs. PBT. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle...
Material: Xarec WA210 Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than...
Material: Xarec WA550 Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional
Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in...
Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a...
Lower dielectric heating than PPS due to low dissipation factor. Easier processing than PPS. Lower cost than PPS. Application Requirements: Heat and chemical resistance. Dimensional stability for part flatness.