Alpha Wire 2932 BL001

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1381727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermothin is a high performing, ultra-thin hook-up wire from Alpha Wire. It has been designed with a thin walled ECA Fluropolymer insulation that has excellent resistance properties against high temperatures, wear and abrasion, oil, solvents, and chemicals. It is the ideal hook-up wire for use in harsh environments in military, energy generation, oil and gas, and other mission-critical applications. This high temperature wire is lightweight exceptionally thin, saving you essential space. ThermoThin is available in wide range colours and conductor sizes from 36 AWG to 16 AWG. Ultra-thin and lightweight ECA Fluoropolymer insulation,Excellent resistance and dielectric properties ,Operates in a wide temperature range from -150ëšC to +300ëšC,Available in sizes from 16 AWG to 36 AWG,10 colours available for identification purposes,Supplied as a continuous length Oil & gas,Medical devices,Semiconducto r,Energy production,Geo thermal energy generation,Military Cross Sectional Area = 0.032 mm² Wire Style = AWM/STYLE 11540 Sheath Colour = Blue American Wire Gauge = 32 AWG Insulation Material = Fluoropolymer Resistant To = Chemicals, Sunlight, Water Minimum Operating Temperature = -150°C Maximum Operating Temperature = +300°C Operating Temperature Range = -150 - +300 °C Length = 30.5m

Thermothin is a high performing, ultra-thin hook-up wire from Alpha Wire. It has been designed with a thin walled ECA Fluropolymer insulation that has excellent resistance properties against high temperatures, wear and abrasion, oil, solvents, and chemicals. It is the ideal hook-up wire for use in harsh environments in military, energy generation, oil and gas, and other mission-critical applications. This high temperature wire is lightweight exceptionally thin, saving you essential space. ThermoThin is available in wide range colours and conductor sizes from 36 AWG to 16 AWG.
Ultra-thin and lightweight ECA Fluoropolymer insulation,Excellent resistance and dielectric properties ,Operates in a wide temperature range from -150ËšC to +300ËšC,Available in sizes from 16 AWG to 36 AWG,10 colours available for identification purposes,Supplied as a continuous length
Oil & gas,Medical devices,Semiconductor,Energy production,Geo thermal energy generation,Military
Cross Sectional Area = 0.032 mm²
Wire Style = AWM/STYLE 11540
Sheath Colour = Blue
American Wire Gauge = 32 AWG
Insulation Material = Fluoropolymer
Resistant To = Chemicals, Sunlight, Water
Minimum Operating Temperature = -150°C
Maximum Operating Temperature = +300°C
Operating Temperature Range = -150 - +300 °C
Length = 30.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 1381727
North American 32 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Parallel Pair Cable - 08PB2LF010 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details