Kason Corporation Datasheets for Separators, Classifiers, and Screeners

Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more

Product Name Notes
ACHIEVE MORE THROUGHPUT USING LESS SPACE AND LABOR Doing more with less – it’s what Kason’s New Centri-Sifter M1 does best. Now you can process more powdered material, more bulk...
A new, adjustable, inclined CENTRI-SIFTER centrifugal dewatering separator with a non-traditional internal feed auger extracts significantly more moisture than conventional screeners while increasing capacity. Unlike horizontal units that rely on...
All VIBROSCREEN circular vibratory screeners from 18 to 100 in. (460 to 2540 mm) in diameter are available designed, constructed and finished to industrial, food, dairy and pharmaceutical standards including...
Dewatering sieves play a vital role in managing wastewater and keeping solids out of other stages of processing. These solids can cause damage to equipment and pipes, leading to costly...
Integral feeders eliminate the need for separate feeders while reducing overhead space requirements. Powered by its own variable speed motor and drive, the unit offers independent control of material feed...
Kason Corporation's CROSS-FLO static dry scalping sieve cost-effectively provides superior performance. Our industry-leading sieve equipment has offered innovative solutions for a wide range of problems in brewing, food production, chemical,...
Kason single- and multi-deck screeners separate solid particles ranging in size from 5cm to 25 microns, from bulk solid materials or slurries containing solid particles. These screeners have become a...
Kason's Circular Vibratory Bag Dump Screener removes oversize particles from manually dumped bulk materials while protecting the operator and plant environment against dust contamination.
Kason's VIBROSCREEN family of products now includes a Two-Deck High-Efficiency Circular Vibratory Separator designed to optimize cannabis and hemp cultivation and harvesting processes. The state-of-the-art sanitary design efficiently screens and...
Size reduction screening equipment plays a vital role in processing across a range of industries. Here at Kason Corporation, we have designed and manufactured a range of precision lump breaking...
The CENTRI-SIFTER™ centrifugal sifter separates solids from solids or slurries at high rates. Rotating paddles propel on-size particles or liquids through a cylinder of woven nylon monofilament or stainless wedge...
The Flo-Thru ultra-low-profile VIBROSCREEN circular vibratory sifter has a flat dust cover that fits tight spots between storage and process equipment.
The Kason Centrifugal Sifters & Separators are available in a wide range of sizes, available in standard, off-the-shelf designs as well as highly customized configurations built for your business's specific...
The latest addition to Kason's VIBROSCREEN family of products, the 3D-ReKlaimer Additive Recovery System has been designed to optimize Additive Manufacturing (AM) powder reclamation processes. The state-of-the-art design efficiently screens...
The Pneumatic-Sifter centrifugal sifter/separator de-agglomerates and screens materials in-line with dilute-phase pneumatic conveying systems, eliminating the need for cyclone separators and rotary air locks. It is rated for positive pressures...
This Pneumatic-Sifter vibratory separator employs twin screening decks for in-line pneumatic scalping or dedusting of up to 60,000 lbs./hr (27,200 kg/hr) of free-flowing material in-line with dilute-phase pneumatic conveying systems.