This Pneumatic-Sifter vibratory separator employs twin screening decks for in-line pneumatic scalping or dedusting of up to 60,000 lbs./hr (27,200 kg/hr) of free-flowing material in-line with dilute-phase pneumatic conveying systems. The chambers above the top screen and below the bottom screen are connected by a central bypass chute, causing on-size material entering the central chamber to reach the bottom outlet via two pathways: upward through the top screen then downward through the chute; or downward through the bottom screen. Oversize material is ejected through a spout at the periphery of the lower screen.
| Kason Corporation | |
|---|---|
| Product Category | Separators, Classifiers, and Screeners |
| Product Number | Pneumatic In-Line Screeners |
| Product Name | VIBROSCREEN Circular Vibratory Screeners & Separators |
| Equipment Type | Screener - Round Deck |