Kason Corporation VIBROSCREEN Circular Vibratory Screeners & Separators Standard Single- & Multi-Deck Screeners

Description
Kason single- and multi-deck screeners separate solid particles ranging in size from 5cm to 25 microns, from bulk solid materials or slurries containing solid particles. These screeners have become a world standard for small to high-capacity, batch and continuous scalping, de-dusting and dewatering of countless bulk products handled in virtually every processing application, as well as in numerous unusual and difficult manufacturing applications requiring highly customized sifting and screening equipment. Multi-plane inertial vibration maximizes throughput and gentle product handling. Offered in diameters from 18" to 100" (460 mm to 2540 mm) and constructed of stainless steel, carbon steel and alloys to worldwide standards for industrial, food, dairy and pharmaceutical applications. Kason screeners are offered in gravity-fed and in-line pneumatic configurations, both of which are available in stationary or mobile system designs. Available options include quick screen change features, quick-change clamp ring assemblies, in-place cleaning, and fast, thorough wash down. "Quick-Ship" models available for rapid shipment, along with rental options for on-site trials.
Description
Kason single- and multi-deck screeners separate solid particles ranging in size from 5cm to 25 microns, from bulk solid materials or slurries containing solid particles. These screeners have become a world standard for small to high-capacity, batch and continuous scalping, de-dusting and dewatering of countless bulk products handled in virtually every processing application, as well as in numerous unusual and difficult manufacturing applications requiring highly customized sifting and screening equipment. Multi-plane inertial vibration maximizes throughput and gentle product handling. Offered in diameters from 18" to 100" (460 mm to 2540 mm) and constructed of stainless steel, carbon steel and alloys to worldwide standards for industrial, food, dairy and pharmaceutical applications. Kason screeners are offered in gravity-fed and in-line pneumatic configurations, both of which are available in stationary or mobile system designs. Available options include quick screen change features, quick-change clamp ring assemblies, in-place cleaning, and fast, thorough wash down. "Quick-Ship" models available for rapid shipment, along with rental options for on-site trials.

Suppliers

Company
Product
Description
Supplier Links
VIBROSCREEN Circular Vibratory Screeners & Separators - Standard Single- & Multi-Deck Screeners - Kason Corporation
Millburn, NJ, United States
VIBROSCREEN Circular Vibratory Screeners & Separators
Standard Single- & Multi-Deck Screeners
VIBROSCREEN Circular Vibratory Screeners & Separators Standard Single- & Multi-Deck Screeners
Kason single- and multi-deck screeners separate solid particles ranging in size from 5cm to 25 microns, from bulk solid materials or slurries containing solid particles. These screeners have become a world standard for small to high-capacity, batch and continuous scalping, de-dusting and dewatering of countless bulk products handled in virtually every processing application, as well as in numerous unusual and difficult manufacturing applications requiring highly customized sifting and screening equipment. Multi-plane inertial vibration maximizes throughput and gentle product handling. Offered in diameters from 18" to 100" (460 mm to 2540 mm) and constructed of stainless steel, carbon steel and alloys to worldwide standards for industrial, food, dairy and pharmaceutical applications. Kason screeners are offered in gravity-fed and in-line pneumatic configurations, both of which are available in stationary or mobile system designs. Available options include quick screen change features, quick-change clamp ring assemblies, in-place cleaning, and fast, thorough wash down. "Quick-Ship" models available for rapid shipment, along with rental options for on-site trials.

Kason single- and multi-deck screeners separate solid particles ranging in size from 5cm to 25 microns, from bulk solid materials or slurries containing solid particles. These screeners have become a world standard for small to high-capacity, batch and continuous scalping, de-dusting and dewatering of countless bulk products handled in virtually every processing application, as well as in numerous unusual and difficult manufacturing applications requiring highly customized sifting and screening equipment. Multi-plane inertial vibration maximizes throughput and gentle product handling. Offered in diameters from 18" to 100" (460 mm to 2540 mm) and constructed of stainless steel, carbon steel and alloys to worldwide standards for industrial, food, dairy and pharmaceutical applications. Kason screeners are offered in gravity-fed and in-line pneumatic configurations, both of which are available in stationary or mobile system designs. Available options include quick screen change features, quick-change clamp ring assemblies, in-place cleaning, and fast, thorough wash down. "Quick-Ship" models available for rapid shipment, along with rental options for on-site trials.

Supplier's Site

Technical Specifications

  Kason Corporation
Product Category Separators, Classifiers, and Screeners
Product Number Standard Single- & Multi-Deck Screeners
Product Name VIBROSCREEN Circular Vibratory Screeners & Separators
Equipment Type Screener - Round Deck
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
12 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-12 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 39.69 lbs/hr (180 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Free-Fall Application Inline Magnet - MAGBOX FOOD - Sesotec GmbH
Specs
Equipment Type Magnetic Separator
Applications Dry / Free Flowing Materials; Food Processing / Grain
View Details