CURRENT SENSOR, 50A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Current Sensors |
Product Number | 99Y7957 |
Product Name | Current Sensor, 50A, Voltage O/p, 5Vdc; Sensor Output Lem |
Electrical Output | Voltage |