0 to 50 A Current Sensor ICs with Integrated Conductor
Current Sensor 50A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Current Sensor 50A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Current Sensor 50A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Allegro MicroSystems Inc. | DigiKey | |
---|---|---|
Product Category | Current Sensors | Current Sensors |
Product Number | ACS37002LMCATR-050B5 | 620-ACS37002LMCATR-050B5CT-ND |
Product Name | 400 Khz, High Accuracy Current Sensor With Pin-Selectable Gains | Current Sensors |
Technology | Hall-Effect | Hall-Effect |
Current | 0.0 to 50 amps | 50 amps |
Mounting / Configuration | 16-SOIC | |
Electrical Output | Voltage | |
Operating Temperature | -40 to 302 F (-40 to 150 C) |