Current Sensor 100A 1 Channel Current Switch Unidirectional Module, Single Board Pass Through
DigiKey | |
---|---|
Product Category | Current Sensors |
Product Number | 302-1400-ND |
Product Name | Current Sensors |
Mounting / Configuration | Module, Single Board Pass Through |
Electrical Output | Open Collector |
Operating Temperature | -40 to 257 F (-40 to 125 C) |
Current | 100 amps |