Kurz Instruments, Inc. 2445 High Temperature Probe Portable Flow Meter 2445 High Temperature

Description
General Overview The Model 2445 Portable Velocity Meter is a rugged, portable air velocity meter for a wide variety of very high temperature (500°C) industrial applications. The Model 2445 is mainly used for velocity, flow rate and temperature traverse measurements in larger pipes, ducts and stacks. Most applications are coal-fired power plant stacks, primary and secondary air ducts. The Model 2445 has a fixed length 3/4" diameter sensor support and is rated at 500°C. The exclusive Kurz "FD-HHT" sensor with mineral-insulated (MI) sensor cable is used within the sensor support. Because of its rugged all-welded construction and larger size, the Model 2445 can be used in dirty and corrosive environments. The active sensor support is rated for 500°C; the "handle" is rated for 200°C. Extension handles may be added, but must be kept below 200°C in order to protect the sensor cable.
Description
General Overview The Model 2445 Portable Velocity Meter is a rugged, portable air velocity meter for a wide variety of very high temperature (500°C) industrial applications. The Model 2445 is mainly used for velocity, flow rate and temperature traverse measurements in larger pipes, ducts and stacks. Most applications are coal-fired power plant stacks, primary and secondary air ducts. The Model 2445 has a fixed length 3/4" diameter sensor support and is rated at 500°C. The exclusive Kurz "FD-HHT" sensor with mineral-insulated (MI) sensor cable is used within the sensor support. Because of its rugged all-welded construction and larger size, the Model 2445 can be used in dirty and corrosive environments. The active sensor support is rated for 500°C; the "handle" is rated for 200°C. Extension handles may be added, but must be kept below 200°C in order to protect the sensor cable.

Suppliers

Company
Product
Description
Supplier Links
2445 High Temperature Probe Portable Flow Meter - 2445 High Temperature - Kurz Instruments, Inc.
Monterey, CA, USA
2445 High Temperature Probe Portable Flow Meter
2445 High Temperature
2445 High Temperature Probe Portable Flow Meter 2445 High Temperature
General Overview The Model 2445 Portable Velocity Meter is a rugged, portable air velocity meter for a wide variety of very high temperature (500°C) industrial applications. The Model 2445 is mainly used for velocity, flow rate and temperature traverse measurements in larger pipes, ducts and stacks. Most applications are coal-fired power plant stacks, primary and secondary air ducts. The Model 2445 has a fixed length 3/4" diameter sensor support and is rated at 500°C. The exclusive Kurz "FD-HHT" sensor with mineral-insulated (MI) sensor cable is used within the sensor support. Because of its rugged all-welded construction and larger size, the Model 2445 can be used in dirty and corrosive environments. The active sensor support is rated for 500°C; the "handle" is rated for 200°C. Extension handles may be added, but must be kept below 200°C in order to protect the sensor cable.

General Overview
The Model 2445 Portable Velocity Meter is a rugged, portable air velocity meter for a wide variety of very high temperature (500°C) industrial applications. The Model 2445 is mainly used for velocity, flow rate and temperature traverse measurements in larger pipes, ducts and stacks. Most applications are coal-fired power plant stacks, primary and secondary air ducts. The Model 2445 has a fixed length 3/4" diameter sensor support and is rated at 500°C. The exclusive Kurz "FD-HHT" sensor with mineral-insulated (MI) sensor cable is used within the sensor support. Because of its rugged all-welded construction and larger size, the Model 2445 can be used in dirty and corrosive environments. The active sensor support is rated for 500°C; the "handle" is rated for 200°C. Extension handles may be added, but must be kept below 200°C in order to protect the sensor cable.

Supplier's Site

Technical Specifications

  Kurz Instruments, Inc.
Product Category Air Flow Sensors
Product Number 2445 High Temperature
Product Name 2445 High Temperature Probe Portable Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Duct Velocity Averging Pitot Tube for Particulate-Laden Applications - VAP³®/PA - Eastern Instruments
Specs
Features Also measures temperature (optional feature); Temperature compensation
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Air flow sensor - SFAB-200U-WQ10-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 2410447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Thermal Anemometer; Other Technology Type; Hotwire
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details
Gas Mass Flow Meter for Air-FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Temperature compensation; Audible or Visual Alarm
Instrument Style Insertion Probe Type
View Details