MY-TE Products, Inc. Utility Capstan Electric Winch-Hoist 30-12 (DC)

Description
800-lb single-line or 1,600-lb double-line lift .My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line or 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES Worm gear reduction for positive load holding Portable and rugged 10′ pendant hand or foot control Capstan rope drum Frictionless bearings SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS 12V FACTORY-INSTALLED OPTIONS
Datasheet
Description
800-lb single-line or 1,600-lb double-line lift .My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line or 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES Worm gear reduction for positive load holding Portable and rugged 10′ pendant hand or foot control Capstan rope drum Frictionless bearings SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS 12V FACTORY-INSTALLED OPTIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Capstan Electric Winch-Hoist - 30-12 (DC) - MY-TE Products, Inc.
Indianapolis, IN, USA
Utility Capstan Electric Winch-Hoist
30-12 (DC)
Utility Capstan Electric Winch-Hoist 30-12 (DC)
800-lb single-line or 1,600-lb double-line lift .My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line or 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES Worm gear reduction for positive load holding Portable and rugged 10′ pendant hand or foot control Capstan rope drum Frictionless bearings SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS 12V FACTORY-INSTALLED OPTIONS

800-lb single-line or 1,600-lb double-line lift

.My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line or 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control.

APPLICATIONS

This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews.

FEATURES

  • Worm gear reduction for positive load holding
  • Portable and rugged
  • 10′ pendant hand or foot control
  • Capstan rope drum
  • Frictionless bearings

SPECIFICATIONS

For complete specifications, see downloads available.

POWER SOURCE OPTIONS

12V

FACTORY-INSTALLED OPTIONS

Supplier's Site Datasheet

Technical Specifications

  MY-TE Products, Inc.
Product Category Hoists
Product Number 30-12 (DC)
Product Name Utility Capstan Electric Winch-Hoist
Mounting Base/Lug
Load Hook Single
Unit Weight 66.0 lbs (29.9 kg)
Type Worm
Description 12V DC Electric
Unlock Full Specs
to access all available technical data

Similar Products

Manual Hoist - LSB-C Ratchet Lever Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Line Type Chain
View Details
Monorail Air Hoist - EH 60 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3638.0 lbs (1649.9 kg)
View Details
Chain Block POWERTEX PCB-S1 WLL ton 2 - 500100200300070 - Certex UK
Specs
Unit Weight 43.0 lbs (19.5 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Hoists - 170701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 19.7 ft (60 dm)
View Details