MY-TE Products, Inc. Standard Hydraulic-Direct Winch-Hoist HY1D

Description
1,500-lb single-line or 3,000-lb double-line When you’re working with a hydraulic power source, My-te’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line lift capacity, plus features a positive load holding capability and a cable tensioner for better cable tracking. APPLICATIONS All-purpose lifting and pulling where hydraulic power source is available for rolling loads up to 10,000 lbs. Great for use on utility service and hauling trucks. FEATURES Worm gear reduction for positive load holding Rugged construction High-capacity cable drum Frictionless bearings Full power reversible Cable tensioner for better cable tracking
Description
1,500-lb single-line or 3,000-lb double-line When you’re working with a hydraulic power source, My-te’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line lift capacity, plus features a positive load holding capability and a cable tensioner for better cable tracking. APPLICATIONS All-purpose lifting and pulling where hydraulic power source is available for rolling loads up to 10,000 lbs. Great for use on utility service and hauling trucks. FEATURES Worm gear reduction for positive load holding Rugged construction High-capacity cable drum Frictionless bearings Full power reversible Cable tensioner for better cable tracking

Suppliers

Company
Product
Description
Supplier Links
Standard Hydraulic-Direct Winch-Hoist - HY1D - MY-TE Products, Inc.
Indianapolis, IN, USA
Standard Hydraulic-Direct Winch-Hoist
HY1D
Standard Hydraulic-Direct Winch-Hoist HY1D
1,500-lb single-line or 3,000-lb double-line When you’re working with a hydraulic power source, My-te’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line lift capacity, plus features a positive load holding capability and a cable tensioner for better cable tracking. APPLICATIONS All-purpose lifting and pulling where hydraulic power source is available for rolling loads up to 10,000 lbs. Great for use on utility service and hauling trucks. FEATURES Worm gear reduction for positive load holding Rugged construction High-capacity cable drum Frictionless bearings Full power reversible Cable tensioner for better cable tracking

1,500-lb single-line or 3,000-lb double-line

When you’re working with a hydraulic power source, My-te’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line lift capacity, plus features a positive load holding capability and a cable tensioner for better cable tracking.

APPLICATIONS
All-purpose lifting and pulling where hydraulic power source is available for rolling loads up to 10,000 lbs. Great for use on utility service and hauling trucks.

FEATURES

  • Worm gear reduction for positive load holding
  • Rugged construction
  • High-capacity cable drum
  • Frictionless bearings
  • Full power reversible
  • Cable tensioner for better cable tracking
Supplier's Site

Technical Specifications

  MY-TE Products, Inc.
Product Category Hoists
Product Number HY1D
Product Name Standard Hydraulic-Direct Winch-Hoist
Mounting Base/Lug
Load Hook Single
Unit Weight 60.0 lbs (27.2 kg)
Type Worm
Description Hydraulic Power
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 3 - 500100301500670 - Certex UK
Specs
Unit Weight 115.3 lbs (52.3 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Air Hoist - Profi 2TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Lever Hoist - 602 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details